PHOENIX CONTACT USA Circular Cable Assemblies 1668315

Description
Cable Assembly 0.98' (300.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.98' (300.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1668315-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1668315-ND
Circular Cable Assemblies 1668315-ND
Cable Assembly 0.98' (300.00mm)

Cable Assembly 0.98' (300.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1668315 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1668315
Cable Assemblies - Circular Cable Assemblies 1668315
CBL 3POS MALE TO FMALE 0.98'

CBL 3POS MALE TO FMALE 0.98'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1668315-ND 1668315
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W21-500 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details