Phoenix Contact GmbH & Co. KG Heavy Duty Power Connectors 1663242

Description
Heavy Duty Power Connectors Turn 4.0 Crimp Male Diam. 2.50mm, Ag
Datasheet
Description
Heavy Duty Power Connectors Turn 4.0 Crimp Male Diam. 2.50mm, Ag
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Power Connectors - 1663242 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
1663242
Heavy Duty Power Connectors 1663242
Heavy Duty Power Connectors Turn 4.0 Crimp Male Diam. 2.50mm, Ag

Heavy Duty Power Connectors Turn 4.0 Crimp Male Diam. 2.50mm, Ag

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Power Connectors
Product Number 1663242
Product Name Heavy Duty Power Connectors
Termination Types Crimp; Crimp
Unlock Full Specs
to access all available technical data

Similar Products

10A/250V White Australian Socket - 88010512 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 10A
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Solar Connectors - 1-2491067-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
IP44 Splashproof 15° Angled Receptacle - F42S33A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details