PHOENIX CONTACT USA USB Cables 1655784

Description
USB 2.0 Cable A Male to Cable (Round) 6.56' (2.00m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Male to Cable (Round) 6.56' (2.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 1655784-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
1655784-ND
USB Cables 1655784-ND
USB 2.0 Cable A Male to Cable (Round) 6.56' (2.00m) Shielded

USB 2.0 Cable A Male to Cable (Round) 6.56' (2.00m) Shielded

Buy Now Datasheet
USB Cables - 2130185 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
2130185
USB Cables 2130185
Phoenix Contact 1655784

Phoenix Contact 1655784

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 1655784-ND 2130185
Product Name USB Cables USB Cables
Product Type Serial; USB USB
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3037/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
USB Cables - 1828493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details