PHOENIX CONTACT USA Circular Cable Assemblies 1649267

Description
SAC-8P-P12MS/ 1 5-PUR/P12FR
Request a Quote Datasheet
Description
SAC-8P-P12MS/ 1 5-PUR/P12FR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 277-1649267-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
277-1649267-ND
Circular Cable Assemblies 277-1649267-ND
SAC-8P-P12MS/ 1 5-PUR/P12FR

SAC-8P-P12MS/ 1 5-PUR/P12FR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 277-1649267-ND
Product Name Circular Cable Assemblies
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

UHF Male to Stacking Double Banana Plug Coaxial Test Cable, RG58C/U - 1037 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details