Phoenix Contact GmbH & Co. KG Fiber Optic Cables 1645741

Description
Cable Fiber Optic SCRJ Duplex To SCRJ Duplex 980/1000 6.6' (2.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic SCRJ Duplex To SCRJ Duplex 980/1000 6.6' (2.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 1645741-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
1645741-ND
Fiber Optic Cables 1645741-ND
Cable Fiber Optic SCRJ Duplex To SCRJ Duplex 980/1000 6.6' (2.0m)

Cable Fiber Optic SCRJ Duplex To SCRJ Duplex 980/1000 6.6' (2.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
1645741
Fiber Optic Cable Assemblies 1645741
Fiber Optic Cable Assemblies VS-PC-2XPOF-980-SCRJ SCRJ-2

Fiber Optic Cable Assemblies VS-PC-2XPOF-980-SCRJ SCRJ-2

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 1645741-ND 1645741
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type POF
Core Size 980 to 1000 µm (38.58 to 39.37 mils)
Jacket Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00012 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 1213905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; Lc
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details