PHOENIX CONTACT USA Circular Connector Housings 1629228

Description
7 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
7 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 277-1629228-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
277-1629228-ND
Circular Connector Housings 277-1629228-ND
7 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

7 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Industrial Circular Connectors - 1886888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1886888
Industrial Circular Connectors 1886888
Phoenix Contact 1629228

Phoenix Contact 1629228

Supplier's Site
Circular Connectors - 1629228 - 1200665-1629228 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 1629228
1200665-1629228
Circular Connectors - 1629228 1200665-1629228
Manufacturer: Phoenix Contact Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1200665-1629228 Current Rating: 20 A Categories: Circular Connectors Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited RoHS: Compliant Voltage Rating (DC): 300 V

Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1200665-1629228
Current Rating: 20 A
Categories: Circular Connectors
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Voltage Rating (DC): 300 V

Buy Now
Sensor Conn, M23, Plug, 7Pos, Cable; Product Range Phoenix Contact - 07AH7383 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 7Pos, Cable; Product Range Phoenix Contact
07AH7383
Sensor Conn, M23, Plug, 7Pos, Cable; Product Range Phoenix Contact 07AH7383
SENSOR CONN, M23, PLUG, 7POS, CABLE; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:7Contacts; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; Sensor Connector Mounting:Straight Cable RoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 7POS, CABLE; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:7Contacts; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; Sensor Connector Mounting:Straight Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-1629228-ND 1886888 1200665-1629228 07AH7383
Product Name Circular Connector Housings Industrial Circular Connectors Circular Connectors - 1629228 Sensor Conn, M23, Plug, 7Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Straight Cable
Gender Female / Jack Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Plugs and Receptacles - 486-3-101-785-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details