PHOENIX CONTACT USA Industrial Circular Connectors 1629216

Description
Phoenix Contact 1629216
Request a Quote Datasheet
Description
Phoenix Contact 1629216
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1886885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1886885
Industrial Circular Connectors 1886885
Phoenix Contact 1629216

Phoenix Contact 1629216

Supplier's Site
Circular Connector Housings - 277-1629216-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
277-1629216-ND
Circular Connector Housings 277-1629216-ND
9 (8 + 1 Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

9 (8 + 1 Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Sensor Conn, M23, Plug, 8+1Sig, Cable; Product Range Phoenix Contact - 07AH7380 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 8+1Sig, Cable; Product Range Phoenix Contact
07AH7380
Sensor Conn, M23, Plug, 8+1Sig, Cable; Product Range Phoenix Contact 07AH7380
SENSOR CONN, M23, PLUG, 8+1SIG, CABLE; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:9Contacts; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; Sensor Connector Mounting:Straight Cable RoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 8+1SIG, CABLE; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:9Contacts; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; Sensor Connector Mounting:Straight Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1886885 277-1629216-ND 07AH7380
Product Name Industrial Circular Connectors Circular Connector Housings Sensor Conn, M23, Plug, 8+1Sig, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Straight; Straight
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
REP Series: Environmentally-sealed plastic connector -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details