PHOENIX CONTACT USA Industrial Circular Connectors 1629212

Description
Phoenix Contact 1629212
Request a Quote Datasheet
Description
Phoenix Contact 1629212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1886884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1886884
Industrial Circular Connectors 1886884
Phoenix Contact 1629212

Phoenix Contact 1629212

Supplier's Site
Circular Connector Housings - 277-1629212-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
277-1629212-ND
Circular Connector Housings 277-1629212-ND
12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Sensor Conn, M23, Plug, 12Pos, Cable; Product Range Phoenix Contact - 07AH7379 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 12Pos, Cable; Product Range Phoenix Contact
07AH7379
Sensor Conn, M23, Plug, 12Pos, Cable; Product Range Phoenix Contact 07AH7379
SENSOR CONN, M23, PLUG, 12POS, CABLE; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:12Contacts; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; Sensor Connector Mounting:Straight RoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 12POS, CABLE; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:12Contacts; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; Sensor Connector Mounting:Straight RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1886884 277-1629212-ND 07AH7379
Product Name Industrial Circular Connectors Circular Connector Housings Sensor Conn, M23, Plug, 12Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack Male / Plug
Geometry Straight; Straight
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products