PHOENIX CONTACT USA Circular Connector Housings 1629180

Description
7 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
7 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 277-1629180-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
277-1629180-ND
Circular Connector Housings 277-1629180-ND
7 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

7 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Sensor Conn, M23, Plug, 7Pos, Cable; Product Range Phoenix Contact - 07AH7371 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 7Pos, Cable; Product Range Phoenix Contact
07AH7371
Sensor Conn, M23, Plug, 7Pos, Cable; Product Range Phoenix Contact 07AH7371
SENSOR CONN, M23, PLUG, 7POS, CABLE; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:7Contacts; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; Sensor Connector Mounting:Straight Cable RoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 7POS, CABLE; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:7Contacts; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; Sensor Connector Mounting:Straight Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 277-1629180-ND 07AH7371
Product Name Circular Connector Housings Sensor Conn, M23, Plug, 7Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-1187-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PC Pin, Single Post Connectors - 36-1406-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details