7 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
SENSOR CONN, M23, PLUG, 7POS, CABLE; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:7Contacts; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; Sensor Connector Mounting:Straight Cable RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1629176-ND | 07AH7370 |
| Product Name | Circular Connector Housings | Sensor Conn, M23, Plug, 7Pos, Cable; Product Range Phoenix Contact |
| Connector Type | Circular / Cylindrical Connectors |