PHOENIX CONTACT USA
Circular Connector Housings
1629158
Description
M23-17S1N8A8003S
Request a Quote
Email Supplier
Datasheet
Description
M23-17S1N8A8003S
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
277-1629158-ND |
|
Product Name
|
Circular Connector Housings |
|
Connector Type
|
Circular / Cylindrical Connectors
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details