PHOENIX CONTACT USA Circular Connector Housings 1629156

Description
17 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
17 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 277-1629156-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
277-1629156-ND
Circular Connector Housings 277-1629156-ND
17 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

17 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Industrial Circular Connectors - 1886868 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1886868
Industrial Circular Connectors 1886868
Phoenix Contact 1629156

Phoenix Contact 1629156

Supplier's Site
Sensor Conn, M23, Plug, 17Pos, Cable; Product Range Phoenix Contact - 07AH7365 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 17Pos, Cable; Product Range Phoenix Contact
07AH7365
Sensor Conn, M23, Plug, 17Pos, Cable; Product Range Phoenix Contact 07AH7365
SENSOR CONN, M23, PLUG, 17POS, CABLE; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:17Contacts; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; Sensor Connector Mounting:Straight RoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 17POS, CABLE; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:17Contacts; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; Sensor Connector Mounting:Straight RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-1629156-ND 1886868 07AH7365
Product Name Circular Connector Housings Industrial Circular Connectors Sensor Conn, M23, Plug, 17Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Straight
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1345 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details