PHOENIX CONTACT USA Industrial Circular Connectors 1628871

Description
Phoenix Contact 1628871
Request a Quote Datasheet
Description
Phoenix Contact 1628871
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1886862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1886862
Industrial Circular Connectors 1886862
Phoenix Contact 1628871

Phoenix Contact 1628871

Supplier's Site
Circular Connector Housings - 277-1628871-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
277-1628871-ND
Circular Connector Housings 277-1628871-ND
6 (5 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

6 (5 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Sensor Conn, M23, Plug, 5+Pe, Cable; Product Range Phoenix Contact - 07AH7359 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 5+Pe, Cable; Product Range Phoenix Contact
07AH7359
Sensor Conn, M23, Plug, 5+Pe, Cable; Product Range Phoenix Contact 07AH7359
SENSOR CONN, M23, PLUG, 5+PE, CABLE; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:6Contacts; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; Sensor Connector Mounting:Straight Cable RoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 5+PE, CABLE; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:6Contacts; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; Sensor Connector Mounting:Straight Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1886862 277-1628871-ND 07AH7359
Product Name Industrial Circular Connectors Circular Connector Housings Sensor Conn, M23, Plug, 5+Pe, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-22308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers