PHOENIX CONTACT USA Circular Connector Housings 1628852

Description
6 (5 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
6 (5 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 277-1628852-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
277-1628852-ND
Circular Connector Housings 277-1628852-ND
6 (5 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

6 (5 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Industrial Circular Connectors - 1886857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1886857
Industrial Circular Connectors 1886857
Phoenix Contact 1628852

Phoenix Contact 1628852

Supplier's Site
Sensor Conn, M23, Plug, 5+Pe, Cable; Product Range Phoenix Contact - 07AH7355 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 5+Pe, Cable; Product Range Phoenix Contact
07AH7355
Sensor Conn, M23, Plug, 5+Pe, Cable; Product Range Phoenix Contact 07AH7355
SENSOR CONN, M23, PLUG, 5+PE, CABLE; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:6Contacts; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; Sensor Connector Mounting:Straight Cable RoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 5+PE, CABLE; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:6Contacts; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; Sensor Connector Mounting:Straight Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-1628852-ND 1886857 07AH7355
Product Name Circular Connector Housings Industrial Circular Connectors Sensor Conn, M23, Plug, 5+Pe, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Straight Cable
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3328-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details