PHOENIX CONTACT USA Circular Connector Housings 1628823

Description
6 (5 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote
Description
6 (5 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Connector M23, Plug, 5+PE, Cable (part number 07AH7353) is designed for reliable connections in various applications. It features a straight, shielded design with screw locking and is rated for a temperature range of -40 °C to 125 °C. The connector has six positions, including five power contacts and one protective earth contact, with a nominal current rating of 30 A and a nominal voltage of 630 V. The degree of protection is IP66, ensuring durability in harsh environments. The cable diameter range is between 5.5 mm and 15 mm, and the connector is made from PA 6.6 insulating material. This product is made to order and is non-returnable.

Datasheet Summary
Powered by GS/AI

The Sensor Connector M23, Plug, 5+PE, Cable (part number 07AH7353) is designed for reliable connections in various applications. It features a straight, shielded design with screw locking and is rated for a temperature range of -40 °C to 125 °C. The connector has six positions, including five power contacts and one protective earth contact, with a nominal current rating of 30 A and a nominal voltage of 630 V. The degree of protection is IP66, ensuring durability in harsh environments. The cable diameter range is between 5.5 mm and 15 mm, and the connector is made from PA 6.6 insulating material. This product is made to order and is non-returnable.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 277-1628823-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
277-1628823-ND
Circular Connector Housings 277-1628823-ND
6 (5 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

6 (5 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Industrial Circular Connectors - 1886854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1886854
Industrial Circular Connectors 1886854
Phoenix Contact 1628823

Phoenix Contact 1628823

Supplier's Site
Sensor Conn, M23, Plug, 5+Pe, Cable; Product Range Phoenix Contact - 07AH7353 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 5+Pe, Cable; Product Range Phoenix Contact
07AH7353
Sensor Conn, M23, Plug, 5+Pe, Cable; Product Range Phoenix Contact 07AH7353
SENSOR CONN, M23, PLUG, 5+PE, CABLE; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:6Contacts; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; Sensor Connector Mounting:Straight Cable RoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 5+PE, CABLE; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:6Contacts; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; Sensor Connector Mounting:Straight Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-1628823-ND 1886854 07AH7353
Product Name Circular Connector Housings Industrial Circular Connectors Sensor Conn, M23, Plug, 5+Pe, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Straight Cable
Gender Female / Jack Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details