Phoenix Contact 1628815
6 (5 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
SENSOR CONN, M23, PLUG, 5+PE, CABLE; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:6Contacts; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; Sensor Connector Mounting:Straight Cable RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1886852 | 277-1628815-ND | 07AH7351 |
| Product Name | Industrial Circular Connectors | Circular Connector Housings | Sensor Conn, M23, Plug, 5+Pe, Cable; Product Range Phoenix Contact |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Female / Jack | Male / Plug | |
| Geometry | Straight; Straight |