PHOENIX CONTACT USA
Circular Connector Housings
1628813
Description
M23-7ES198A8022S
Request a Quote
Email Supplier
Datasheet
Description
M23-7ES198A8022S
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
277-1628813-ND |
|
Product Name
|
Circular Connector Housings |
|
Connector Type
|
Circular / Cylindrical Connectors
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details