PHOENIX CONTACT USA Industrial Circular Connectors 1628811

Description
Phoenix Contact 1628811
Request a Quote Datasheet
Description
Phoenix Contact 1628811
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1886851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1886851
Industrial Circular Connectors 1886851
Phoenix Contact 1628811

Phoenix Contact 1628811

Supplier's Site
Circular Connector Housings - 277-1628811-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
277-1628811-ND
Circular Connector Housings 277-1628811-ND
8 (4 + 3 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

8 (4 + 3 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Sensor Conn, M23, Plug, 4+3Sig+Pe, Cable; Product Range Phoenix Contact - 07AH7350 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 4+3Sig+Pe, Cable; Product Range Phoenix Contact
07AH7350
Sensor Conn, M23, Plug, 4+3Sig+Pe, Cable; Product Range Phoenix Contact 07AH7350
SENSOR CONN, M23, PLUG, 4+3SIG+PE, CABLE; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; Sensor Connector Mounting:Straight RoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 4+3SIG+PE, CABLE; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; Sensor Connector Mounting:Straight RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1886851 277-1628811-ND 07AH7350
Product Name Industrial Circular Connectors Circular Connector Housings Sensor Conn, M23, Plug, 4+3Sig+Pe, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data