PHOENIX CONTACT USA Circular Connector Housings 1628499

Description
12 Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 277-1628499-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
277-1628499-ND
Circular Connector Housings 277-1628499-ND
12 Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable

12 Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable

Buy Now Datasheet
Industrial Circular Connectors - 1886845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1886845
Industrial Circular Connectors 1886845
Phoenix Contact 1628499

Phoenix Contact 1628499

Supplier's Site
Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Phoenix Contact - 07AH7345 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Phoenix Contact
07AH7345
Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Phoenix Contact 07AH7345
SENSOR CONN, M23, RCPT, 12POS, PANEL; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Receptacle; No. of Contacts:12Contacts; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; Sensor Connector Mounting:Right RoHS Compliant: Yes

SENSOR CONN, M23, RCPT, 12POS, PANEL; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Receptacle; No. of Contacts:12Contacts; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; Sensor Connector Mounting:Right RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-1628499-ND 1886845 07AH7345
Product Name Circular Connector Housings Industrial Circular Connectors Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Geometry Right Angle Angled
Mounting Panel Mount, Right Angle Front mount Right
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6063 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details