PHOENIX CONTACT USA Industrial Circular Connectors 1628495

Description
Phoenix Contact 1628495
Request a Quote Datasheet
Description
Phoenix Contact 1628495
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1886841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1886841
Industrial Circular Connectors 1886841
Phoenix Contact 1628495

Phoenix Contact 1628495

Supplier's Site
Circular Connector Housings - 277-1628495-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
277-1628495-ND
Circular Connector Housings 277-1628495-ND
12 Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable

12 Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable

Buy Now Datasheet
Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Phoenix Contact - 07AH7341 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Phoenix Contact
07AH7341
Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Phoenix Contact 07AH7341
SENSOR CONN, M23, RCPT, 12POS, PANEL; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Receptacle; No. of Contacts:12Contacts; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; Sensor Connector Mounting:Right RoHS Compliant: Yes

SENSOR CONN, M23, RCPT, 12POS, PANEL; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Receptacle; No. of Contacts:12Contacts; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; Sensor Connector Mounting:Right RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1886841 277-1628495-ND 07AH7341
Product Name Industrial Circular Connectors Circular Connector Housings Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Angled Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details