PHOENIX CONTACT USA Circular Connector Housings 1628494

Description
12 Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 277-1628494-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
277-1628494-ND
Circular Connector Housings 277-1628494-ND
12 Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable

12 Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable

Buy Now Datasheet
Industrial Circular Connectors - 1886840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1886840
Industrial Circular Connectors 1886840
Phoenix Contact 1628494

Phoenix Contact 1628494

Supplier's Site
Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Phoenix Contact - 07AH7340 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Phoenix Contact
07AH7340
Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Phoenix Contact 07AH7340
SENSOR CONN, M23, RCPT, 12POS, PANEL; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Receptacle; No. of Contacts:12Contacts; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; Sensor Connector Mounting:Right RoHS Compliant: Yes

SENSOR CONN, M23, RCPT, 12POS, PANEL; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Receptacle; No. of Contacts:12Contacts; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; Sensor Connector Mounting:Right RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-1628494-ND 1886840 07AH7340
Product Name Circular Connector Housings Industrial Circular Connectors Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Geometry Right Angle Angled
Mounting Panel Mount, Right Angle Front mount Right
Unlock Full Specs
to access all available technical data