PHOENIX CONTACT USA Industrial Circular Connectors 1628492

Description
Phoenix Contact 1628492
Request a Quote Datasheet
Description
Phoenix Contact 1628492
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1886838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1886838
Industrial Circular Connectors 1886838
Phoenix Contact 1628492

Phoenix Contact 1628492

Supplier's Site
Circular Connector Housings - 277-1628492-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
277-1628492-ND
Circular Connector Housings 277-1628492-ND
17 Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable

17 Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable

Buy Now Datasheet
Sensor Conn, M23, Rcpt, 17Pos, Panel; Product Range Phoenix Contact - 07AH7338 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Rcpt, 17Pos, Panel; Product Range Phoenix Contact
07AH7338
Sensor Conn, M23, Rcpt, 17Pos, Panel; Product Range Phoenix Contact 07AH7338
SENSOR CONN, M23, RCPT, 17POS, PANEL; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Receptacle; No. of Contacts:17Contacts; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; Sensor Connector Mounting:Right RoHS Compliant: Yes

SENSOR CONN, M23, RCPT, 17POS, PANEL; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Receptacle; No. of Contacts:17Contacts; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; Sensor Connector Mounting:Right RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1886838 277-1628492-ND 07AH7338
Product Name Industrial Circular Connectors Circular Connector Housings Sensor Conn, M23, Rcpt, 17Pos, Panel; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Angled Right Angle
Unlock Full Specs
to access all available technical data