6 (5 Power + PE) Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable
Phoenix Contact 1628489
SENSOR CONN, M23, RCPT, 5+PE, PANEL; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Receptacle; No. of Contacts:6Contacts; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; Sensor Connector Mounting:Right RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1628489-ND | 1886835 | 07AH7335 |
| Product Name | Circular Connector Housings | Industrial Circular Connectors | Sensor Conn, M23, Rcpt, 5+Pe, Panel; Product Range Phoenix Contact |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Geometry | Right Angle | Angled | |
| Mounting | Panel Mount, Right Angle | Front mount | Right |