PHOENIX CONTACT USA Circular Connector Housings 1628487

Description
6 (5 Power + PE) Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable
Request a Quote Datasheet
Description
6 (5 Power + PE) Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 277-1628487-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
277-1628487-ND
Circular Connector Housings 277-1628487-ND
6 (5 Power + PE) Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable

6 (5 Power + PE) Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable

Buy Now Datasheet
Industrial Circular Connectors - 1886833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1886833
Industrial Circular Connectors 1886833
Phoenix Contact 1628487

Phoenix Contact 1628487

Supplier's Site
Sensor Conn, M23, Rcpt, 5+Pe, Panel; Product Range Phoenix Contact - 07AH7333 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Rcpt, 5+Pe, Panel; Product Range Phoenix Contact
07AH7333
Sensor Conn, M23, Rcpt, 5+Pe, Panel; Product Range Phoenix Contact 07AH7333
SENSOR CONN, M23, RCPT, 5+PE, PANEL; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Receptacle; No. of Contacts:6Contacts; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; Sensor Connector Mounting:Right Angle RoHS Compliant: Yes

SENSOR CONN, M23, RCPT, 5+PE, PANEL; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Receptacle; No. of Contacts:6Contacts; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; Sensor Connector Mounting:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-1628487-ND 1886833 07AH7333
Product Name Circular Connector Housings Industrial Circular Connectors Sensor Conn, M23, Rcpt, 5+Pe, Panel; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Geometry Right Angle Angled
Mounting Panel Mount, Right Angle Front mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details