PHOENIX CONTACT USA Circular Connector Housings 1628484

Description
8 (4 + 3 Power + PE) Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable
Request a Quote Datasheet
Description
8 (4 + 3 Power + PE) Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 277-1628484-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
277-1628484-ND
Circular Connector Housings 277-1628484-ND
8 (4 + 3 Power + PE) Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable

8 (4 + 3 Power + PE) Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable

Buy Now Datasheet
Sensor Conn, M23, Rcpt, 4+3Sig+Pe, Panel; Product Range Phoenix Contact - 07AH7330 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Rcpt, 4+3Sig+Pe, Panel; Product Range Phoenix Contact
07AH7330
Sensor Conn, M23, Rcpt, 4+3Sig+Pe, Panel; Product Range Phoenix Contact 07AH7330
SENSOR CONN, M23, RCPT, 4+3SIG+PE, PANEL; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Receptacle; No. of Contacts:8Contacts; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; Sensor Connector Mounting:Right RoHS Compliant: Yes

SENSOR CONN, M23, RCPT, 4+3SIG+PE, PANEL; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Receptacle; No. of Contacts:8Contacts; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; Sensor Connector Mounting:Right RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 277-1628484-ND 07AH7330
Product Name Circular Connector Housings Sensor Conn, M23, Rcpt, 4+3Sig+Pe, Panel; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Turret Connectors - 36-1519-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details