PHOENIX CONTACT USA Circular Connector Contacts 1627290

Description
Phoenix Contact 1627290
Request a Quote Datasheet
Description
Phoenix Contact 1627290
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 1886826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1886826
Circular Connector Contacts 1886826
Phoenix Contact 1627290

Phoenix Contact 1627290

Supplier's Site
Contact, Socket, 0.08-0.22Mm2, Crimp; Product Range Phoenix Contact - 07AH7327 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 0.08-0.22Mm2, Crimp; Product Range Phoenix Contact
07AH7327
Contact, Socket, 0.08-0.22Mm2, Crimp; Product Range Phoenix Contact 07AH7327
CONTACT, SOCKET, 0.08-0.22MM2, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Phoenix Circular Housing Connectors; Contact Plating:-; Contact RoHS Compliant: Yes

CONTACT, SOCKET, 0.08-0.22MM2, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Phoenix Circular Housing Connectors; Contact Plating:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 1886826 07AH7327
Product Name Circular Connector Contacts Contact, Socket, 0.08-0.22Mm2, Crimp; Product Range Phoenix Contact
Shape / Form Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241388-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium Titanate (Li4Ti5O12) Powder for Lithium Ion Battery Anode, Non-Coated - BMLC-KJ022 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details