PHOENIX CONTACT USA Contact, Socket, 2.5-4Mm2, Crimp; Product Range Phoenix Contact 1621578

Description
CONTACT, SOCKET, 2.5-4MM2, CRIMP; Product Range:M23 PRO Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Phoenix M23 Sensor Housing Connectors; Contact Plating:GoldRoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 2.5-4MM2, CRIMP; Product Range:M23 PRO Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Phoenix M23 Sensor Housing Connectors; Contact Plating:GoldRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 2.5-4Mm2, Crimp; Product Range Phoenix Contact - 07AH7320 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 2.5-4Mm2, Crimp; Product Range Phoenix Contact
07AH7320
Contact, Socket, 2.5-4Mm2, Crimp; Product Range Phoenix Contact 07AH7320
CONTACT, SOCKET, 2.5-4MM2, CRIMP; Product Range:M23 PRO Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Phoenix M23 Sensor Housing Connectors; Contact Plating:GoldRoHS Compliant: Yes

CONTACT, SOCKET, 2.5-4MM2, CRIMP; Product Range:M23 PRO Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Phoenix M23 Sensor Housing Connectors; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 07AH7320
Product Name Contact, Socket, 2.5-4Mm2, Crimp; Product Range Phoenix Contact
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Copper Tungsten Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Material Copper Tungsten; Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details