PHOENIX CONTACT USA Photovoltaic (Solar Panel) Connector Accessories 1621326

Description
Test Plug Connector 1.5mm² ~ 6.0mm²
Request a Quote Datasheet
Description
Test Plug Connector 1.5mm² ~ 6.0mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connector Accessories - 277-10351-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Accessories
277-10351-ND
Photovoltaic (Solar Panel) Connector Accessories 277-10351-ND
Test Plug Connector 1.5mm² ~ 6.0mm²

Test Plug Connector 1.5mm² ~ 6.0mm²

Buy Now Datasheet
Photovoltaic Conn, Rcpt, 3Pos, Cable; Product Range Phoenix Contact - 56AC7354 - Newark, An Avnet Company
Chicago, IL, United States
Photovoltaic Conn, Rcpt, 3Pos, Cable; Product Range Phoenix Contact
56AC7354
Photovoltaic Conn, Rcpt, 3Pos, Cable; Product Range Phoenix Contact 56AC7354
PHOTOVOLTAIC CONN, RCPT, 3POS, CABLE; Product Range:PRC-Connector Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Screw Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes

PHOTOVOLTAIC CONN, RCPT, 3POS, CABLE; Product Range:PRC-Connector Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Screw Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 277-10351-ND 56AC7354
Product Name Photovoltaic (Solar Panel) Connector Accessories Photovoltaic Conn, Rcpt, 3Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S04M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details