PHOENIX CONTACT USA Circular Cable Assemblies 1620396

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1620396-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1620396-ND
Circular Cable Assemblies 1620396-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1620396 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1620396
Cable Assemblies - Circular Cable Assemblies 1620396
CBL CIRC 6POS FEM TO WIRE 6.56'

CBL CIRC 6POS FEM TO WIRE 6.56'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1620396-ND 1620396
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NT50 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm, 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details