PHOENIX CONTACT USA Circular Connectors - Circular Connectors - Housings - 1620017 1620017

Description
Manufacturer: Phoenix Contact Win Source Part Number: 736070-1620017 Packaging: Bulk Type: For Male Pins Number of Positions: 12 Mounting Style: Free Hanging (In-Line) Features: Backshell Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Push-Twist Contact Size: 1.0mm Note: Contacts Not Included Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Shielded Orientation: N (Normal) Housing Color: Silver Shell Size - Insert: M23-12 Categories: Connectors, Interconnects Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C Shell Material: Gadolinium-Zinc Insert Material: Polyamide (PA66), Nylon 6/6 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Win Source Part Number: 736070-1620017 Packaging: Bulk Type: For Male Pins Number of Positions: 12 Mounting Style: Free Hanging (In-Line) Features: Backshell Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Push-Twist Contact Size: 1.0mm Note: Contacts Not Included Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Shielded Orientation: N (Normal) Housing Color: Silver Shell Size - Insert: M23-12 Categories: Connectors, Interconnects Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C Shell Material: Gadolinium-Zinc Insert Material: Polyamide (PA66), Nylon 6/6 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 1620017 - 736070-1620017 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 1620017
736070-1620017
Circular Connectors - Circular Connectors - Housings - 1620017 736070-1620017
Manufacturer: Phoenix Contact Win Source Part Number: 736070-1620017 Packaging: Bulk Type: For Male Pins Number of Positions: 12 Mounting Style: Free Hanging (In-Line) Features: Backshell Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Push-Twist Contact Size: 1.0mm Note: Contacts Not Included Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Shielded Orientation: N (Normal) Housing Color: Silver Shell Size - Insert: M23-12 Categories: Connectors, Interconnects Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C Shell Material: Gadolinium-Zinc Insert Material: Polyamide (PA66), Nylon 6/6 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Phoenix Contact
Win Source Part Number: 736070-1620017
Packaging: Bulk
Type: For Male Pins
Number of Positions: 12
Mounting Style: Free Hanging (In-Line)
Features: Backshell
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Push-Twist
Contact Size: 1.0mm
Note: Contacts Not Included
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Shielded
Orientation: N (Normal)
Housing Color: Silver
Shell Size - Insert: M23-12
Categories: Connectors, Interconnects
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 125°C
Shell Material: Gadolinium-Zinc
Insert Material: Polyamide (PA66), Nylon 6/6
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Circular Connector Housings - 1620017-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1620017-ND
Circular Connector Housings 1620017-ND
12 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell

12 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 736070-1620017 1620017-ND
Product Name Circular Connectors - Circular Connectors - Housings - 1620017 Circular Connector Housings
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details