16 Position Circular Connector Receptacle, Female Sockets Solder Cup
Phoenix Contact 1619861
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1619861-ND | 8225134 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Panel Mount | Bulkhead mount |
| Voltage Rating | 48 to 74 volts | |
| Current Rating | 8.0 amps |