PHOENIX CONTACT USA Circular Connector Contacts 1618239

Description
Phoenix Contact 1618239
Request a Quote Datasheet
Description
Phoenix Contact 1618239
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 9226403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
9226403
Circular Connector Contacts 9226403
Phoenix Contact 1618239

Phoenix Contact 1618239

Supplier's Site
Contact, Socket, 0.06-0.25Mm2, Crimp; Product Range Phoenix Contact - 07AH7312 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 0.06-0.25Mm2, Crimp; Product Range Phoenix Contact
07AH7312
Contact, Socket, 0.06-0.25Mm2, Crimp; Product Range Phoenix Contact 07AH7312
CONTACT, SOCKET, 0.06-0.25MM2, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Phoenix M17, M23, M40, Circular Housing Connectors; Contact RoHS Compliant: Yes

CONTACT, SOCKET, 0.06-0.25MM2, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Phoenix M17, M23, M40, Circular Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 9226403 07AH7312
Product Name Circular Connector Contacts Contact, Socket, 0.06-0.25Mm2, Crimp; Product Range Phoenix Contact
Shape / Form Pin Socket or Receptacle; Socket
Applications Electronics
Contact Material Cu; Copper zinc alloy
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Lithium manganate Coated Aluminum foil, Positive double-sided coating - BMLC-KJ006 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
View Details