PHOENIX CONTACT USA Connectors, Interconnects - Circular Connectors - Circular Connector Contacts 1618239

Description
Manufacturer: Phoenix Contact Win Source Part Number: 1334554-1618239 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Contacts Packaging: Bulk Type: Signal, Machined Wire Gauge or Range - mm2: 0.06 ~ 0.25mm² Contact Type: Socket Contact Finish: Gold Contact Termination: Crimp Contact Material: Copper Zinc Alloy Contact Size: 1.0mm Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: ST-10KS010 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Win Source Part Number: 1334554-1618239 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Contacts Packaging: Bulk Type: Signal, Machined Wire Gauge or Range - mm2: 0.06 ~ 0.25mm² Contact Type: Socket Contact Finish: Gold Contact Termination: Crimp Contact Material: Copper Zinc Alloy Contact Size: 1.0mm Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: ST-10KS010 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts - 1334554-1618239 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
1334554-1618239
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts 1334554-1618239
Manufacturer: Phoenix Contact Win Source Part Number: 1334554-1618239 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Contacts Packaging: Bulk Type: Signal, Machined Wire Gauge or Range - mm2: 0.06 ~ 0.25mm² Contact Type: Socket Contact Finish: Gold Contact Termination: Crimp Contact Material: Copper Zinc Alloy Contact Size: 1.0mm Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: ST-10KS010 RoHS Status: RoHS Compliant

Manufacturer: Phoenix Contact
Win Source Part Number: 1334554-1618239
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Contacts
Packaging: Bulk
Type: Signal, Machined
Wire Gauge or Range - mm2: 0.06 ~ 0.25mm²
Contact Type: Socket
Contact Finish: Gold
Contact Termination: Crimp
Contact Material: Copper Zinc Alloy
Contact Size: 1.0mm
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: ST-10KS010
RoHS Status: RoHS Compliant

Buy Now Datasheet
Circular Connector Contacts - 1618239-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
1618239-ND
Circular Connector Contacts 1618239-ND
Socket Contact Size 1.0mm Crimp Gold

Socket Contact Size 1.0mm Crimp Gold

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1334554-1618239 1618239-ND
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Circular Connector Contacts
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

90-degree JST connectors - QLC16110 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Industrial Circular Connectors - 101018 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details