PHOENIX CONTACT USA Circular Connector Contacts 1603509

Description
Phoenix Contact 1603509
Request a Quote Datasheet
Description
Phoenix Contact 1603509
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 1886809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1886809
Circular Connector Contacts 1886809
Phoenix Contact 1603509

Phoenix Contact 1603509

Supplier's Site
Contact, Socket, 1.5-2.5Mm2, Crimp; Product Range Phoenix Contact - 07AH7309 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 1.5-2.5Mm2, Crimp; Product Range Phoenix Contact
07AH7309
Contact, Socket, 1.5-2.5Mm2, Crimp; Product Range Phoenix Contact 07AH7309
CONTACT, SOCKET, 1.5-2.5MM2, CRIMP; Product Range:M23 PRO Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Phoenix M23 Circular Housing Connectors; Contact RoHS Compliant: Yes

CONTACT, SOCKET, 1.5-2.5MM2, CRIMP; Product Range:M23 PRO Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Phoenix M23 Circular Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 1886809 07AH7309
Product Name Circular Connector Contacts Contact, Socket, 1.5-2.5Mm2, Crimp; Product Range Phoenix Contact
Shape / Form Pin Socket or Receptacle; Socket
Applications Electronics
Contact Material Cuzn
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-170321-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
OD / Width 0.1181 inch (3 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Blank / Block (optional feature); Rod Stock (optional feature); Various Anodes
View Details