PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1600014

Description
TERM BLOCK PLUG 10POS STR
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS STR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-3743-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-3743-ND
Terminal Blocks - Headers, Plugs and Sockets 277-3743-ND
TERM BLOCK PLUG 10POS STR

TERM BLOCK PLUG 10POS STR

Buy Now Datasheet
Standard Terminal Blocks - 6988063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
6988063
Standard Terminal Blocks 6988063
Phoenix Contact 1600014

Phoenix Contact 1600014

Supplier's Site
DIN Rail Terminal Blocks - 1600014 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
1600014
DIN Rail Terminal Blocks 1600014
DIN Rail Terminal Blocks HCC 4-M

DIN Rail Terminal Blocks HCC 4-M

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3743-ND 6988063 1600014
Product Name Terminal Blocks - Headers, Plugs and Sockets Standard Terminal Blocks DIN Rail Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw down Screw Clamp; Screw
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-2
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-11A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Pluggable Terminal Blocks - CIMXX9M6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular Male
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Component Terminal Block with Diode - 2002-1411/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers