PHOENIX CONTACT USA Circular Connector Contacts 1596772

Description
Crimp contact
Request a Quote Datasheet
Description
Crimp contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 1886806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1886806
Circular Connector Contacts 1886806
Crimp contact

Crimp contact

Supplier's Site
Contact, Socket, 0.08-0.22Mm2, Crimp; Product Range Phoenix Contact - 07AH7303 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 0.08-0.22Mm2, Crimp; Product Range Phoenix Contact
07AH7303
Contact, Socket, 0.08-0.22Mm2, Crimp; Product Range Phoenix Contact 07AH7303
CONTACT, SOCKET, 0.08-0.22MM2, CRIMP; Product Range:M23 PRO Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Phoenix M23 Circular Housing Connectors; Contact RoHS Compliant: Yes

CONTACT, SOCKET, 0.08-0.22MM2, CRIMP; Product Range:M23 PRO Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Phoenix M23 Circular Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 1886806 07AH7303
Product Name Circular Connector Contacts Contact, Socket, 0.08-0.22Mm2, Crimp; Product Range Phoenix Contact
Shape / Form Pin Socket or Receptacle; Socket
Applications Electronics
Contact Material Cuzn
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1437709-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Specs
Type Contact
Material Silver Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details