PHOENIX CONTACT USA Industrial Circular Connectors 1592539

Description
Straight cable connector sleeve housing
Request a Quote Datasheet
Description
Straight cable connector sleeve housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 8027090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8027090
Industrial Circular Connectors 8027090
Straight cable connector sleeve housing

Straight cable connector sleeve housing

Supplier's Site
Circular Connectors - Circular Connectors - Housings - 1592539 - 1006683-1592539 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 1592539
1006683-1592539
Circular Connectors - Circular Connectors - Housings - 1592539 1006683-1592539
Manufacturer: Phoenix Contact Win Source Part Number: 1006683-1592539 Packaging: Bulk Features: Backshell, Coupling Nut Connector Type: Insert Shell Fastening Type: Threaded Ingress Protection: IP65 - Dust Tight, Water Resistant Housing Color: Silver Mounting: Free Hanging (In-Line) Shell Size - Insert: M23 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -20°C to 125°C Shell Material: Gadolinium-Zinc Coupling Nut Diameter: 1.024" (26.00mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Phoenix Contact
Win Source Part Number: 1006683-1592539
Packaging: Bulk
Features: Backshell, Coupling Nut
Connector Type: Insert Shell
Fastening Type: Threaded
Ingress Protection: IP65 - Dust Tight, Water Resistant
Housing Color: Silver
Mounting: Free Hanging (In-Line)
Shell Size - Insert: M23
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -20°C to 125°C
Shell Material: Gadolinium-Zinc
Coupling Nut Diameter: 1.024" (26.00mm)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circular Connector Housings - 277-12286-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
277-12286-ND
Circular Connector Housings 277-12286-ND
Position Circular Connector Insert Shell Free Hanging (In-Line) Backshell, Coupling Nut

Position Circular Connector Insert Shell Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8027090 1006683-1592539 277-12286-ND
Product Name Industrial Circular Connectors Circular Connectors - Circular Connectors - Housings - 1592539 Circular Connector Housings
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers