PHOENIX CONTACT USA Circular Cable Assemblies 1572919

Description
Cable Assembly 45.9' (14.00m)
Request a Quote Datasheet
Description
Cable Assembly 45.9' (14.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1572919-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1572919-ND
Circular Cable Assemblies 1572919-ND
Cable Assembly 45.9' (14.00m)

Cable Assembly 45.9' (14.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1572919 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1572919
Cable Assemblies - Circular Cable Assemblies 1572919
CBL 5POS MALE TO FMALE 45.9'

CBL 5POS MALE TO FMALE 45.9'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1572919-ND 1572919
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 45.9 ft (140 dm) 45.9 ft (140 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details