PHOENIX CONTACT USA Ethernet Cable 1569443

Description
Phoenix Contact 1569443 Ethernet Cable
Request a Quote Datasheet
Description
Phoenix Contact 1569443 Ethernet Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 2130173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2130173
Ethernet Cable 2130173
Phoenix Contact 1569443 Ethernet Cable

Phoenix Contact 1569443 Ethernet Cable

Supplier's Site
Circular Cable Assemblies - 1569443-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1569443-ND
Circular Cable Assemblies 1569443-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1569443 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1569443
Cable Assemblies - Circular Cable Assemblies 1569443
CBL 4POS MALE TO MALE 1.64'

CBL 4POS MALE TO MALE 1.64'

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2130173 1569443-ND 1569443
Product Name Ethernet Cable Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial
Cable Shielding Shielded Shielded
Cable Length 16.4 ft (50 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-034 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-78 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details