PHOENIX CONTACT USA Circular Connector Assemblies 1556870

Description
4 Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1556870-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1556870-ND
Circular Connector Assemblies 1556870-ND
4 Position Circular Connector Plug, Male Pins Screw

4 Position Circular Connector Plug, Male Pins Screw

Buy Now Datasheet
Sensor Connector, M12, Plug, 4Pos; Product Range Phoenix Contact - 82Y7641 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 4Pos; Product Range Phoenix Contact
82Y7641
Sensor Connector, M12, Plug, 4Pos; Product Range Phoenix Contact 82Y7641
SENSOR CONNECTOR, M12, PLUG, 4POS; Product Range:SKINTOP Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67;RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 4POS; Product Range:SKINTOP Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1556870-ND 82Y7641
Product Name Circular Connector Assemblies Sensor Connector, M12, Plug, 4Pos; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190821 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Din Rail, Channel - 2946-2002-1403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details