PHOENIX CONTACT USA Circular Cable Assemblies 1555402

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1555402-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1555402-ND
Circular Cable Assemblies 1555402-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1555402 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1555402
Cable Assemblies - Circular Cable Assemblies 1555402
CBL CIRC 17POS FEM TO WIRE 16.4'

CBL CIRC 17POS FEM TO WIRE 16.4'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1555402-ND 1555402
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/409-100 - WAGO
Specs
Application Instrumentation and Control
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details