5 Position Circular Connector Plug, Male Pins Solder
Phoenix Contact 1554746
SACC-DSI-M12MS-5CON-
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-7273-ND | 7944446 | 13X9429 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Sacc-Dsi-M12Ms-5Con-L180 Va Phoenix Contact |
| Connector Type | Plug, Male Pins | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount, Through Hole | Panel mount | |
| Voltage Rating | 60 volts | 60 volts | |
| Current Rating | 4.0 amps | ||
| Number of Contacts | 5 # |