The Sensor Cord, 5P, M12 Rcpt-Free End, 0.5M is a flush-type connector designed for sensor and actuator applications. It features a 5-position M12 A-coded connector with a cable length of 0.5 meters. The cord is pre-assembled with TPE litz wires, ensuring immediate usability. It is constructed with a stainless steel version for durability and has a degree of protection rated at IP65, IP67, and IP69K, making it suitable for harsh environments. The product supports a rated current of 4 A and a rated voltage of 60 V, with an insulation resistance of at least 100 MΩ. The connector is designed for rear mounting with a Pg9 thread and is compliant with IEC 61076-2-101 standards. The ambient temperature range for operation is between -25 °C and 85 °C. The cord is also RoHS compliant, ensuring it meets environmental safety standards.
Cable Assembly 1.64' (500.00mm)
SENSOR CORD, 5P, M12 RCPT-FREE END, 0.5M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:500mm; Cable Length - Imperial:19.6"; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 RoHS Compliant: Yes
CBL CIRC 5POS FEM TO WIRE 1.64'
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 277-9797-ND | 01AC7037 | 1554717 |
| Product Name | Circular Cable Assemblies | Sensor Cord, 5P, M12 Rcpt-Free End, 0.5M; Connector To Connector Phoenix Contact | Cable Assemblies - Circular Cable Assemblies |
| Cable Shielding | No Shielding | No Shielding; Unshielded |