Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1181206-1553873
Number of Positions: 8
Features: Shielded
Connector Type: Plug
Termination: Solder
Fastening Type: Push, Twist
Contact Material: Brass
Voltage Rating: 30 V
Current Rating: 2 A
Number of Contacts: 8
Gender: Male
Length: 29 mm
Housing Material: Polyamide
Orientation: Straight
Contact Plating: Gold
Number of Ports: 1
Number of Terminals: 8
Ratings: Dust Tight, IP67, Waterproof
Weight: 13.499986 g
Contact Gender: Male
Plating: Nickel
Thread Size: M12
Categories: Circular Connectors
Alternative Parts (Cross-Reference): SACC-DSI-MS-8CON-L18
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Depth: 18 mm
Mount: Bulkhead, Front Side Nut, Panel, Screw
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (DC): 30 V
REACH SVHC: No SVHC
Max Current Rating: 2 A
Max Operating Temperature: 85 °C
8 Position Circular Connector Plug, Male Pins Solder
SENSOR CONNECTOR, M12, PLUG, 8POS; Product Range:SPEEDCON Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1181206-1553873 | 277-13430-ND | 01AC7036 |
| Product Name | Circular Connectors - 1553873 | Circular Connector Assemblies | Sensor Connector, M12, Plug, 8Pos; Product Range Phoenix Contact |
| Connector Type | Circular / Cylindrical Connectors | Plug, Male Pins | |
| Termination | Solder | ||
| Mounting | Bulkhead, Front Side Nut, Panel, Screw | Panel Mount, Through Hole | Straight Panel Mount |
| Voltage Rating | 30 volts | 30 volts |