PHOENIX CONTACT USA Circular Connector Assemblies 1553653

Description
8 Position Circular Connector Plug, Male Pins IDC
Request a Quote Datasheet
Description
8 Position Circular Connector Plug, Male Pins IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 277-4813-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-4813-ND
Circular Connector Assemblies 277-4813-ND
8 Position Circular Connector Plug, Male Pins IDC

8 Position Circular Connector Plug, Male Pins IDC

Buy Now Datasheet
Industrial Circular Connectors - 8016520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8016520
Industrial Circular Connectors 8016520
Phoenix Contact 1553653

Phoenix Contact 1553653

Supplier's Site
Sensor Conn, M12, R/a Plug, 8Pos, Cable; Product Range Phoenix Contact - 56AC7351 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, R/a Plug, 8Pos, Cable; Product Range Phoenix Contact
56AC7351
Sensor Conn, M12, R/a Plug, 8Pos, Cable; Product Range Phoenix Contact 56AC7351
SENSOR CONN, M12, R/A PLUG, 8POS, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA Rating:IP67;RoHS Compliant: Yes

SENSOR CONN, M12, R/A PLUG, 8POS, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA Rating:IP67;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-4813-ND 8016520 56AC7351
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Conn, M12, R/a Plug, 8Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line), Angled Cable mount Right Angle Cable Mount
Voltage Rating 30 volts 30 volts
Current Rating 1.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Cable Connectors - NCN-MG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Mil Spec Circular Connectors - 107164 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details