PHOENIX CONTACT USA Circular Connector Assemblies 1553268

Description
4 Position Circular Connector Receptacle, Female Sockets Screw
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 277-8393-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-8393-ND
Circular Connector Assemblies 277-8393-ND
4 Position Circular Connector Receptacle, Female Sockets Screw

4 Position Circular Connector Receptacle, Female Sockets Screw

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 4Pos; Product Range Phoenix Contact - 82Y7629 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos; Product Range Phoenix Contact
82Y7629
Sensor Connector, M12, Rcpt, 4Pos; Product Range Phoenix Contact 82Y7629
SENSOR CONNECTOR, M12, RCPT, 4POS; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP65, RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP65, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 277-8393-ND 82Y7629
Product Name Circular Connector Assemblies Sensor Connector, M12, Rcpt, 4Pos; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data