4 Position Circular Connector Plug, Male Pins Screw
Phoenix Contact 1553200
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1553200-ND | 7944443 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Geometry | Right Angle | Right Angle; Right angle |
| Mounting | Free Hanging (In-Line), Right Angle | Cable mount |
| Voltage Rating | 250 volts | 250 volts |