5 Position Circular Connector Receptacle, Female Sockets Solder
SENSOR CONNECTOR, M12, RCPT, 5POS; Product Range:SPEEDCON Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-7272-ND | 82Y7618 |
| Product Name | Circular Connector Assemblies | Sensor Connector, M12, Rcpt, 5Pos; Product Range Phoenix Contact |
| Connector Type | Receptacle, Female Sockets |