PHOENIX CONTACT USA Circular Connector Assemblies 1542981

Description
4 Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 277-8385-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-8385-ND
Circular Connector Assemblies 277-8385-ND
4 Position Circular Connector Plug, Male Pins Screw

4 Position Circular Connector Plug, Male Pins Screw

Buy Now Datasheet
Sensor Connector, M12, Plug, 4Pos; Product Range Phoenix Contact - 82Y7607 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 4Pos; Product Range Phoenix Contact
82Y7607
Sensor Connector, M12, Plug, 4Pos; Product Range Phoenix Contact 82Y7607
SENSOR CONNECTOR, M12, PLUG, 4POS; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA Rating:IP67; ConnectorRoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 4POS; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA Rating:IP67; ConnectorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 277-8385-ND 82Y7607
Product Name Circular Connector Assemblies Sensor Connector, M12, Plug, 4Pos; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Right Angle Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details