Phoenix Contact 1542910
4 Position Circular Connector Receptacle, Female Sockets Screw
SENSOR CONNECTOR, M8, RCPT, 4POS; Product Range:-; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2163580 | 277-4809-ND | 79Y9535 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | Sensor Connector, M8, Rcpt, 4Pos; Product Range Phoenix Contact |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Female / Jack | ||
| Termination | Screw |